SiTime Corporation LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators SiT9346AI-2B2A33E40.000000

Description
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
Request a Quote
Description
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in harsh environments. It supports LVPECL, LVDS, and HCSL output signaling, with phase jitter as low as 0.1 ps RMS and frequency stability as tight as ±10 ppm. Operating over a temperature range of -40°C to 105°C, it integrates on-chip regulators to reject power supply noise and features 0.1 ppb/g acceleration sensitivity for resistance to shock and vibration. Available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm², it is engineered for aerospace, defense, and industrial systems requiring precise timing under dynamic conditions.

Datasheet Summary
Powered by GS/AI

The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in harsh environments. It supports LVPECL, LVDS, and HCSL output signaling, with phase jitter as low as 0.1 ps RMS and frequency stability as tight as ±10 ppm. Operating over a temperature range of -40°C to 105°C, it integrates on-chip regulators to reject power supply noise and features 0.1 ppb/g acceleration sensitivity for resistance to shock and vibration. Available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm², it is engineered for aerospace, defense, and industrial systems requiring precise timing under dynamic conditions.

Suppliers

Company
Product
Description
Supplier Links
LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators - SiT9346AI-2B2A33E40.000000 - SiTime Corporation
Santa Clara, CA, United States
LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators
SiT9346AI-2B2A33E40.000000
LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators SiT9346AI-2B2A33E40.000000
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator

1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9346AI-2B2A33E40.000000
Product Name LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators
Package / Form Factor 3.2x2.5
Frequency 40 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30149-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0032.768000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
Oscillators - SIT1552AI-JF-DCC-32.768D - 800675-SIT1552AI-JF-DCC-32.768D - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
2 suppliers