The SiT9122 is a high-performance differential oscillator offering output frequencies between 220 MHz and 625 MHz with LVPECL or LVDS signaling, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and frequency stability of ±10 ppm. Available in industry-standard packages of 3.2x2.5, 5.0x3.2, and 7.0x5.0 mm, it operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. Supply voltage supports 2.25 V to 3.63 V, with a start-up time of 6 to 10 ms and standby current of 100 μs. The part meets MIL-STD-883F, JESD22, and MSL1 @ 260°C standards.
220 to 625 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9122AI-2D2-33E250.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 250 MHz |
| Frequency Stability | 25 ppm |