The SiT9122 is a high-performance differential oscillator supporting frequencies between 220 MHz and 625 MHz with LVPECL or LVDS output signaling. It offers frequency stability as low as ±10 ppm, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device is available in industry-standard packages of 3.2x2.5 mm, 5.0x3.2 mm, and 7.0x5.0 mm. Supply voltage ranges from 2.25 V to 3.63 V, with LVPECL current consumption up to 69 mA and LVDS up to 55 mA. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
220 to 625 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9122AI-2CF-XXS300.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 300 MHz |
| Frequency Stability | 10 ppm |