The SiT9122 is a high-performance differential oscillator generating frequencies between 220 MHz and 625 MHz with LVPECL or LVDS output signaling. It is available in industry-standard packages measuring 3.2x2.5, 5.0x3.2, or 7.0x5.0 mm. The device operates with supply voltages of 2.25 to 3.63 V, exhibits frequency stability as tight as ±10 ppm, and achieves 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Operating temperature ranges include −40 to ±85 °C for industrial and −20 to ±70 °C for extended commercial use. The part meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
220 to 625 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9122AI-2C1-33E500.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 500 MHz |
| Frequency Stability | 20 ppm |