The SiT9122 is a high-performance differential oscillator generating frequencies between 220 MHz and 625 MHz with LVPECL or LVDS output signaling. It is available in industry-standard packages of 3.2x2.5 mm, 5.0x3.2 mm, and 7.0x5.0 mm. The device offers frequency stability as low as ±10 ppm, RMS phase jitter of 0.6 ps over a 12 kHz to 20 MHz bandwidth, and operates across industrial and extended commercial temperature ranges. Supply voltage supports 2.25 V to 3.63 V, with current consumption of 47-69 mA depending on output type and voltage. It meets MIL-STD-883F and JESD22 environmental standards and has MSL1 moisture sensitivity rating.
220 to 625 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9122AI-2BF-33E467.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 467 MHz |
| Frequency Stability | 10 ppm |