The SiT9122 is a high-performance differential oscillator generating frequencies between 220 MHz and 625 MHz with ±10 ppm frequency stability, ±0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and support for LVPECL or LVDS output signaling. It operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges and is available in industry-standard packages of 3.2x2.5 mm, 5.0x3.2 mm, and 7.0x5.0 mm. Supply voltage ranges from 2.25 V to 3.63 V, with a start-up time of 6 to 10 ms. The device meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
220 to 625 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9122AI-2B2-33N625.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 625 MHz |
| Frequency Stability | 25 ppm |