The SiT9122 is a high-performance differential oscillator offering output frequencies between 220 MHz and 625 MHz with LVPECL or LVDS signaling, ±10 ppm frequency stability, and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It is available in industry-standard 3.2x2.5, 5.0x3.2, and 7.0x5.0 mm packages, operates over -40°C to +85°C industrial and -20°C to +70°C extended commercial temperature ranges, and supports supply voltages of 2.25 to 3.63 V. The device complies with MIL-STD-883F and JESD22 environmental standards and is rated MSL1 for moisture sensitivity.
220 to 625 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9122AC-2C3-25E250.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 250 MHz |
| Frequency Stability | 50 ppm |