SiTime Corporation Differential Oscillators SIT9122AC-2B2-XXE270.000000

Description
220 to 625 MHz, ±10 to ±50 ppm Differential XO
Request a Quote
Description
220 to 625 MHz, ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9122 is a high-performance differential oscillator offering frequencies between 220 MHz and 625 MHz with LVPECL or LVDS outputs, ±10 ppm frequency stability, and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz. It is available in industry-standard packages of 3.2x2.5, 5.0x3.2, and 7.0x5.0 mm, operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 2.25 to 3.63 V. The device includes enable and standby control, with low power consumption in standby mode and meeting MIL-STD-883F and JESD22 environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT9122 is a high-performance differential oscillator offering frequencies between 220 MHz and 625 MHz with LVPECL or LVDS outputs, ±10 ppm frequency stability, and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz. It is available in industry-standard packages of 3.2x2.5, 5.0x3.2, and 7.0x5.0 mm, operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 2.25 to 3.63 V. The device includes enable and standby control, with low power consumption in standby mode and meeting MIL-STD-883F and JESD22 environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SIT9122AC-2B2-XXE270.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SIT9122AC-2B2-XXE270.000000
Differential Oscillators SIT9122AC-2B2-XXE270.000000
220 to 625 MHz, ±10 to ±50 ppm Differential XO

220 to 625 MHz, ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT9122AC-2B2-XXE270.000000
Product Name Differential Oscillators
Package / Form Factor 3.2x2.5
Frequency 270 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0050.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0500 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30096-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1552AC-JF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0320.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3202 MHz
Frequency Stability 50 ppm
View Details