The SiT9121 is a high-performance differential oscillator offering frequencies from 1 MHz to 220 MHz with phase jitter as low as 0.6 ps RMS over a 12 kHz to 20 MHz bandwidth and frequency stability of ±10 ppm. It supports LVPECL and LVDS output signaling, operates with supply voltages of 2.25 V to 3.63 V, and is available in industry-standard packages measuring 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. The device operates across industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AI-2DF-33E80.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 80 MHz |
| Frequency Stability | 10 ppm |