SiTime Corporation Differential Oscillators SIT9121AI-2C3-33E66.667000

Description
1 to 220 MHz, ±10 to ±50 ppm Differential XO
Request a Quote
Description
1 to 220 MHz, ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9121 is a high-performance differential oscillator supporting frequencies from 1 MHz to 220 MHz with LVPECL and LVDS output signaling, offering frequency stability as low as ±10 ppm and 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It operates across industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges, and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device supports supply voltages of 2.25 V to 3.63 V and complies with MIL-STD-883F and JESD22 standards for mechanical shock, vibration, temperature cycling, and moisture sensitivity level MSL1 at 260 °C.

Datasheet Summary
Powered by GS/AI

The SiT9121 is a high-performance differential oscillator supporting frequencies from 1 MHz to 220 MHz with LVPECL and LVDS output signaling, offering frequency stability as low as ±10 ppm and 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It operates across industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges, and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device supports supply voltages of 2.25 V to 3.63 V and complies with MIL-STD-883F and JESD22 standards for mechanical shock, vibration, temperature cycling, and moisture sensitivity level MSL1 at 260 °C.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SIT9121AI-2C3-33E66.667000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SIT9121AI-2C3-33E66.667000
Differential Oscillators SIT9121AI-2C3-33E66.667000
1 to 220 MHz, ±10 to ±50 ppm Differential XO

1 to 220 MHz, ±10 to ±50 ppm Differential XO

Buy Now Datasheet
Oscillators - 1473-SIT9121AI-2C3-33E66.667000-ND - DigiKey
Thief River Falls, MN, United States
66.667MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable

66.667MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT9121AI-2C3-33E66.667000 1473-SIT9121AI-2C3-33E66.667000-ND
Product Name Differential Oscillators Oscillators
Package / Form Factor 5.0x3.2 Surface Mount; 6-SMD, No Lead
Frequency 66.67 MHz
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AI-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.004 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details