The SiT9121 is a high-performance differential oscillator generating frequencies from 1 MHz to 220 MHz with RMS phase jitter as low as 0.6 ps over a 12 kHz to 20 MHz bandwidth. It supports LVPECL and LVDS output signaling, operates with supply voltages of 2.25 V to 3.63 V, and offers frequency stability options from ±10 ppm to ±50 ppm. The device is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. It operates over industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AI-2C3-33E100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |