SiTime Corporation Differential Oscillators SiT9121AI-2C1-XXE34.000000

Description
1 to 220 MHz, ±10 to ±50 ppm Differential XO
Request a Quote
Description
1 to 220 MHz, ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9121 is a high-performance differential oscillator generating frequencies from 1 MHz to 220 MHz with ±10 ppm frequency stability and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports LVPECL and LVDS output signaling and is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. The device operates over industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges, with a supply voltage range of 2.25 V to 3.63 V. It meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical shock, vibration, temperature cycling, solderability, and moisture sensitivity.

Datasheet Summary
Powered by GS/AI

The SiT9121 is a high-performance differential oscillator generating frequencies from 1 MHz to 220 MHz with ±10 ppm frequency stability and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports LVPECL and LVDS output signaling and is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. The device operates over industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges, with a supply voltage range of 2.25 V to 3.63 V. It meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical shock, vibration, temperature cycling, solderability, and moisture sensitivity.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9121AI-2C1-XXE34.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9121AI-2C1-XXE34.000000
Differential Oscillators SiT9121AI-2C1-XXE34.000000
1 to 220 MHz, ±10 to ±50 ppm Differential XO

1 to 220 MHz, ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9121AI-2C1-XXE34.000000
Product Name Differential Oscillators
Package / Form Factor 5.0x3.2
Frequency 34 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-0.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0416.666000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4167 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D26-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details