The SiT9121 is a high-performance differential oscillator supporting frequencies from 1 MHz to 220 MHz with LVPECL or LVDS outputs, offering as low as 0.6 ps RMS phase jitter and frequency stability of ±10 ppm. It is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm, operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, and complies with MIL-STD-883F, JESD22, and MSL1 @ 260°C standards. Supply voltage ranges from 2.25 V to 3.63 V, and startup time is 6 to 10 ms.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AI-2BF-XXS125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 125 MHz |
| Frequency Stability | 10 ppm |