SiTime Corporation Differential Oscillators SIT9121AI-2B2-XXN10.000000

Description
1 to 220 MHz, ±10 to ±50 ppm Differential XO
Request a Quote
Description
1 to 220 MHz, ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9121 is a high-performance differential oscillator supporting frequencies from 1 MHz to 220 MHz with LVPECL or LVDS outputs, offering ±10 ppm frequency stability and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It is available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages, operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, and is powered by 2.25 V to 3.63 V. The device meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 at 260 °C.

Datasheet Summary
Powered by GS/AI

The SiT9121 is a high-performance differential oscillator supporting frequencies from 1 MHz to 220 MHz with LVPECL or LVDS outputs, offering ±10 ppm frequency stability and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It is available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages, operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, and is powered by 2.25 V to 3.63 V. The device meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 at 260 °C.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SIT9121AI-2B2-XXN10.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SIT9121AI-2B2-XXN10.000000
Differential Oscillators SIT9121AI-2B2-XXN10.000000
1 to 220 MHz, ±10 to ±50 ppm Differential XO

1 to 220 MHz, ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT9121AI-2B2-XXN10.000000
Product Name Differential Oscillators
Package / Form Factor 3.2x2.5
Frequency 10 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SIT1552AI-JE-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details