SiT9121 is a high-performance differential oscillator offering frequencies from 1 MHz to 220 MHz with LVPECL or LVDS outputs, ±10 ppm frequency stability, and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Operating temperature ranges are -40 °C to +85 °C for industrial and -20 °C to +70 °C for extended commercial use. The device operates on supply voltages of 2.25 V to 3.63 V, with start-up and resume times of 6 to 10 ms. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AI-2B2-33N12.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 12 MHz |
| Frequency Stability | 25 ppm |