The SiT9121 is a high-performance differential oscillator supporting frequencies from 1 MHz to 220 MHz with LVPECL or LVDS outputs, achieving 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability of ±10 ppm. It operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, and is available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device accepts supply voltages of 2.25 V to 3.63 V and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AI-2B2-25E65.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 65 MHz |
| Frequency Stability | 25 ppm |