SiT9121 is a high-performance differential oscillator generating frequencies from 1 MHz to 220 MHz with ±10 ppm frequency stability, supporting LVPECL and LVDS output signaling. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and operates over industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. The oscillator achieves 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth, with supply voltages of 2.25 V to 3.63 V. It complies with MIL-STD-883F and JESD22 for mechanical shock, vibration, temperature cycling, and solderability, and is rated MSL1 for moisture sensitivity.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AI-2B2-25E100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |