The SiT9121 is a high-performance differential oscillator generating frequencies from 1 MHz to 220 MHz with phase jitter as low as 0.6 ps RMS over a 12 kHz to 20 MHz bandwidth and frequency stability of ±10 ppm. It supports LVPECL and LVDS output signaling, operates with supply voltages of 2.25 V to 3.63 V, and is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. The device supports industrial temperature range (-40 °C to +85 °C) and extended commercial range (-20 °C to +70 °C), with start-up and resume times of 6 ms to 10 ms. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AI-1C3-33E75.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 75 MHz |
| Frequency Stability | 50 ppm |