The SiT9121 is a high-performance differential oscillator generating frequencies from 1 MHz to 220 MHz with ±10 ppm frequency stability over industrial and extended commercial temperature ranges. It supports LVPECL and LVDS output signaling styles and is available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. The device exhibits 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and operates from supply voltages of 2.25 V to 3.63 V. It complies with MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity. Junction temperature limits are up to 105 °C for 85 °C ambient operation.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AI-1BF-33E200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 10 ppm |