The SiT9121 is a high-performance differential oscillator supporting frequencies from 1 MHz to 220 MHz with LVPECL or LVDS outputs and a phase jitter of 0.6 ps RMS over 12 kHz to 20 MHz bandwidth. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, operates with supply voltages of 2.25 V to 3.63 V, and provides frequency stability from ±10 ppm to ±50 ppm across industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. The device complies with MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-2DF-33E95.850000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 95.85 MHz |
| Frequency Stability | 10 ppm |