The SiT9121 is a high-performance differential oscillator supporting frequencies from 1 MHz to 220 MHz with LVPECL or LVDS output signaling, a frequency stability of ±10 ppm to ±50 ppm, and 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, and is supplied with a 2.25 V to 3.63 V power supply. The device meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-2DF-33E220.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 220 MHz |
| Frequency Stability | 10 ppm |