The SiT9121 is a high-performance differential oscillator capable of generating frequencies between 1 MHz and 220 MHz with ±10 ppm frequency stability, available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports LVPECL and LVDS output signaling with 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth, operates across industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges, and is supplied with a 2.25 to 3.63 V power range. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-2D3-25E81.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 81 MHz |
| Frequency Stability | 50 ppm |