The SiT9121 is a high-performance differential oscillator offering frequencies from 1 MHz to 220 MHz with precision to six decimal places, available in LVPECL or LVDS output formats. It supports industrial and extended commercial temperature ranges of -40°C to +85°C and -20°C to +70°C respectively. The device is offered in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It achieves 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and frequency stability as tight as ±10 ppm inclusive of temperature, supply, and load variations. The supply voltage ranges from 2.25 V to 3.63 V. It complies with MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity. Aging is specified at ±2 ppm over the first year and ±5 ppm over ten years at 25°C.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-2D2-33E148.500000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 148 MHz |
| Frequency Stability | 25 ppm |