The SiT9121 is a high-performance differential oscillator supporting frequencies from 1 MHz to 220 MHz with LVPECL or LVDS outputs, offering a phase jitter of 0.6 ps RMS over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±10 ppm. It operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. Supply voltage supports 2.25 V to 3.63 V, with standby current under 100 µA and start-up time of 6 to 10 ms. The device complies with MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9121AC-2D2-25N20.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 20 MHz |
| Frequency Stability | 25 ppm |