The SiT9121 is a high-performance differential oscillator offering frequencies from 1 MHz to 220 MHz with industry-standard 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages, supporting LVPECL and LVDS output signaling. It provides frequency stability as low as ±10 ppm and achieves 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Operating temperature ranges include industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C), with supply voltages of 2.25-3.63 V. The device meets MIL-STD-883F and JESD22 environmental standards and is compliant with MSL1 moisture sensitivity level.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-2D2-25E133.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 133 MHz |
| Frequency Stability | 25 ppm |