The SiT9121 is a high-performance differential oscillator covering 1 MHz to 220 MHz with LVPECL or LVDS outputs, available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. It offers frequency stability as low as ±10 ppm, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operates across industrial (−40°C to +85°C) and extended commercial (−20°C to +70°C) temperature ranges. Power supply voltage is supported from 2.25 V to 3.63 V with typical current consumption of 47 mA to 69 mA depending on output type. The device meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical shock, vibration, temperature cycling, and moisture sensitivity.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-2C3-33E160.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 160 MHz |
| Frequency Stability | 50 ppm |