The SiT9121 is a high-performance differential oscillator offering frequencies from 1 MHz to 220 MHz with frequency stability as low as ±10 ppm and RMS phase jitter of 0.6 ps over a 12 kHz to 20 MHz bandwidth. It supports LVPECL and LVDS output signaling types and is available in industry-standard packages measuring 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. Operating Temperature ranges from -40°C to +85°C for industrial use and -20°C to +70°C for extended commercial use. The device operates from a 2.25 V to 3.63 V supply voltage and complies with MIL-STD-883F, JESD22, and MSL1 standards for mechanical shock, vibration, temperature cycling, solderability, and moisture sensitivity.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-2C1-25E80.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 80 MHz |
| Frequency Stability | 20 ppm |