SiTime Corporation Differential Oscillators SIT9121AC-2C1-25E135.000000

Description
1 to 220 MHz, ±10 to ±50 ppm Differential XO
Request a Quote
Description
1 to 220 MHz, ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9121 is a high-performance differential oscillator that generates frequencies between 1 MHz and 220 MHz with 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It supports LVPECL and LVDS output signaling, operates with supply voltages from 2.25 V to 3.63 V, and maintains frequency stability as tight as ±10 ppm over the industrial temperature range of -40 °C to +85 °C. The device is available in 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm industry-standard packages. It complies with MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity. The part number SIT9121AC-2C1-25E135.000000 is not explicitly listed, but the series specifications apply to it.

Datasheet Summary
Powered by GS/AI

The SiT9121 is a high-performance differential oscillator that generates frequencies between 1 MHz and 220 MHz with 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It supports LVPECL and LVDS output signaling, operates with supply voltages from 2.25 V to 3.63 V, and maintains frequency stability as tight as ±10 ppm over the industrial temperature range of -40 °C to +85 °C. The device is available in 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm industry-standard packages. It complies with MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity. The part number SIT9121AC-2C1-25E135.000000 is not explicitly listed, but the series specifications apply to it.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SIT9121AC-2C1-25E135.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SIT9121AC-2C1-25E135.000000
Differential Oscillators SIT9121AC-2C1-25E135.000000
1 to 220 MHz, ±10 to ±50 ppm Differential XO

1 to 220 MHz, ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT9121AC-2C1-25E135.000000
Product Name Differential Oscillators
Package / Form Factor 5.0x3.2
Frequency 135 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1532AC-J5-DCC-32.768G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0457.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4570 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details