The SiT9121 is a high-performance differential oscillator generating frequencies from 1 MHz to 220 MHz with phase jitter as low as 0.6 ps RMS over a 12 kHz to 20 MHz bandwidth, available in LVPECL or LVDS output formats. It operates from a 2.25 V to 3.63 V supply, supports industrial and extended commercial temperature ranges up to +85 °C, and is offered in standard 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm packages. Frequency stability is specified from ±10 ppm to ±50 ppm depending on operating conditions, with initial aging of ±2 ppm over the first year and ±5 ppm over ten years at 25 °C. The device complies with MIL-STD-883F and JESD22 for mechanical shock, vibration, temperature cycling, and solderability, and meets MSL1 moisture sensitivity at 260 °C.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-2B3-33E100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |