The SiT9121 is a high-performance differential oscillator generating frequencies from 1 MHz to 220 MHz with RMS phase jitter as low as 0.6 ps over a 12 kHz to 20 MHz bandwidth. It supports LVPECL and LVDS output signaling, operates with supply voltages of 2.25 V to 3.63 V, and offers frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm across industrial and extended commercial temperature ranges. The device is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity. The SiT9121 achieves a maximum operating junction temperature of 105°C at 85°C ambient.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9121AC-1DF-33N12.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 12 MHz |
| Frequency Stability | 10 ppm |