The SiT9121 is a high-performance differential oscillator supporting frequencies from 1 MHz to 220 MHz with ±10 ppm frequency stability, available in LVPECL or LVDS output types. It offers 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. The device is housed in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm and accepts supply voltages of 2.25 V to 3.63 V. It meets MIL-STD-883F, JESD22, and MSL1 at 260°C environmental standards.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AC-1DF-33E77.743670 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 77.74 MHz |
| Frequency Stability | 10 ppm |