The SiT9120 is a differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, offering frequency stability of ±10 ppm to ±50 ppm, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operation across industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. It is available in industry-standard 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm packages. The device operates on supply voltages of 2.25 V to 3.63 V and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2D3-33S150.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 150 MHz |
| Frequency Stability | 50 ppm |