MEMS OSCILLATOR, 200MHZ, 7X5MM, LVDS; Frequency Nom:200MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:2.5V; Product Range:SiT9120 Series; Oscillator Output Compatibility:LVDS; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 52AC6601 |
| Product Name | Mems Oscillator, 200Mhz, 7X5Mm, Lvds; Frequency Nom Sitime |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 200 MHz |