The SiT9120 is a differential oscillator offering LVPECL and LVDS outputs across standard frequencies from 25 MHz to 212.5 MHz, with phase jitter as low as 0.6 ps RMS over a 12 kHz to 20 MHz bandwidth and frequency stability options of ±10 ppm to ±50 ppm. It operates from 2.25 V to 3.63 V and is available in industry-standard package sizes of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device supports industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, with a start-up time of 6 to 10 ms and standby current of 100 μA. It complies with MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2D1-33S125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 125 MHz |
| Frequency Stability | 20 ppm |