The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs across 25 MHz to 212.5 MHz, with frequency stability of ±10 ppm to ±50 ppm, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and supply voltages of 2.25 V to 3.63 V. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and operates over industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. The part meets MIL-STD-883F and JESD22 environmental standards with MSL1 moisture sensitivity rating.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2CF-XXS155.520000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 156 MHz |
| Frequency Stability | 10 ppm |