SiTime Corporation Mems Oscillator, 200Mhz, 5X3.2Mm, Lvds; Frequency Nom Sitime SIT9120AI-2C3-33E200.000000X

Description
MEMS OSCILLATOR, 200MHZ, 5X3.2MM, LVDS; Frequency Nom:200MHz; Oscillator Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:3.3V; Product Range:SiT9120 Series; Oscillator Output Compatibility:LVDS; Operating RoHS Compliant: Yes
Datasheet
Description
MEMS OSCILLATOR, 200MHZ, 5X3.2MM, LVDS; Frequency Nom:200MHz; Oscillator Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:3.3V; Product Range:SiT9120 Series; Oscillator Output Compatibility:LVDS; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Oscillator, 200Mhz, 5X3.2Mm, Lvds; Frequency Nom Sitime - 52AC6600 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 200Mhz, 5X3.2Mm, Lvds; Frequency Nom Sitime
52AC6600
Mems Oscillator, 200Mhz, 5X3.2Mm, Lvds; Frequency Nom Sitime 52AC6600
MEMS OSCILLATOR, 200MHZ, 5X3.2MM, LVDS; Frequency Nom:200MHz; Oscillator Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:3.3V; Product Range:SiT9120 Series; Oscillator Output Compatibility:LVDS; Operating RoHS Compliant: Yes

MEMS OSCILLATOR, 200MHZ, 5X3.2MM, LVDS; Frequency Nom:200MHz; Oscillator Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:3.3V; Product Range:SiT9120 Series; Oscillator Output Compatibility:LVDS; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 52AC6600
Product Name Mems Oscillator, 200Mhz, 5X3.2Mm, Lvds; Frequency Nom Sitime
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Surface Mount Oscillators - ECS-1618-120-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 296-LMK6PA15625ADLFRTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details