The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling, with frequencies from 25 MHz to 212.5 MHz, package options of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, supply voltage ranges of 2.25-3.63 V, frequency stability of ±10 to ±50 ppm, and industrial temperature range of -40 to +85°C. It achieves 0.6 ps RMS random phase jitter over 12 kHz to 20 MHz bandwidth, with start-up and resume times up to 10 ms. The device meets MIL-STD-883F for shock and vibration, JESD22 for temperature cycling, and is MSL1 rated for soldering.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2C3-33E200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 200 MHz |
| Frequency Stability | 50 ppm |