The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, offering phase jitter as low as 0.6 ps RMS over 12 kHz to 20 MHz bandwidth and frequency stability of ±10 ppm. It operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, and is available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. Supply voltage ranges from 2.25 V to 3.63 V. The device meets MIL-STD-883F for mechanical shock and vibration, JESD22-A104 for temperature cycling, and is rated MSL1 for moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2C1-33S75.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 75 MHz |
| Frequency Stability | 20 ppm |