The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs across 25 MHz to 212.5 MHz with phase jitter as low as 0.6 ps RMS over 12 kHz to 20 MHz bandwidth and frequency stability of ±10 ppm. It operates on supply voltages of 2.25 V to 3.63 V, supports industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges, and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device meets MIL-STD-883F, JESD22, and MSL1@260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2BF-XXS133.333300 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 133 MHz |
| Frequency Stability | 10 ppm |