The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, offering frequency stability as low as ±10 ppm and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. Supply voltage ranges from 2.25 V to 3.63 V, with standby current not exceeding 100 µA and OE disable current not exceeding 35 mA. The device complies with MIL-STD-883F, JESD22, and MSL1@260°C standards for shock, vibration, temperature cycling, and moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2BF-25S75.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 75 MHz |
| Frequency Stability | 10 ppm |