The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, operating over industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges. It is available in industry-standard 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages. Phase jitter is specified at 0.6 to 0.85 ps RMS over 12 kHz to 20 MHz bandwidth, and frequency stability ranges from ±10 ppm to ±50 ppm. Supply voltage supports 2.25 to 3.63 V, with power consumption of 47 to 69 mA depending on output type. The device meets MIL-STD-883F for shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2BF-25S50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 50 MHz |
| Frequency Stability | 10 ppm |