The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, offering frequency stability as low as ±10 ppm and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It operates over industrial and extended commercial temperature ranges and is available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device complies with MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and meets MSL1 moisture sensitivity at 260°C. Supply voltage ranges from 2.25 to 3.63 V, with a start-up time of 6 to 10 ms and standby current not exceeding 100 μA.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2B3-33S150.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 150 MHz |
| Frequency Stability | 50 ppm |