The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling, with frequencies from 25 MHz to 212.5 MHz, frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, and RMS phase jitter as low as 0.6 ps over 12 kHz to 20 MHz bandwidth. It operates from 2.25 V to 3.63 V, with industrial temperature range of -40 °C to +85 °C and extended commercial range of -20 °C to +70 °C. Available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Meeting MIL-STD-883F, JESD22, and MSL1 at 260 °C for shock, vibration, temperature cycling, and moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2B3-25E125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 125 MHz |
| Frequency Stability | 50 ppm |