SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with a frequency range of 25 MHz to 212.5 MHz, available in 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages. It supports supply voltages of 2.25 V to 3.63 V, achieves frequency stability as low as ±10 ppm, and exhibits 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. Operating temperature ranges are -40 °C to +85 °C for industrial and -20 °C to +70 °C for extended commercial. The device meets MIL-STD-883F, JESD22, and MSL1 environmental standards, and complies with industry requirements for 10GB Ethernet, SONET, SATA, SAS, Fibre Channel, and PCI-Express applications.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2B2-33E50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 50 MHz |
| Frequency Stability | 25 ppm |