The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs across 31 frequencies from 25 MHz to 212.5 MHz, with frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm. It operates over industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges and supports supply voltages of 2.25 V to 3.63 V. The device exhibits 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and is available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. It meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical shock, vibration, temperature cycling, solderability, and moisture sensitivity. Start-up and resume times are 6 to 10 ms, and standby current is up to 100 μA.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1D3-25S200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 200 MHz |
| Frequency Stability | 50 ppm |