The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs between 25 MHz and 212.5 MHz, with industry-standard package sizes of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It offers frequency stability options from ±10 ppm to ±50 ppm, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. Supply voltage ranges from 2.25 to 3.63 V, with a start-up time of 6 to 10 ms. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1CF-25E156.250000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 156 MHz |
| Frequency Stability | 10 ppm |