The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with a frequency range of 25 MHz to 212.5 MHz, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm. It operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, with supply voltages of 2.25 V to 3.63 V. Available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages, it includes features such as a 6 ms start-up time and standby current of 100 μA. The part meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1C3-XXE100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |