The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, offered in 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm industry-standard packages. It provides frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, and exhibits 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Operating temperature ranges are industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C). The device operates on supply voltages of 2.25 to 3.63 V and complies with MIL-STD-883F, JESD22, and MSL1 reliability standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1B2-XXS75.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 75 MHz |
| Frequency Stability | 25 ppm |