The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, operating over industrial and extended commercial temperature ranges. It is available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. The device exhibits a frequency stability of ±10 ppm to ±50 ppm and a random RMS phase jitter as low as 0.6 ps over a 12 kHz to 20 MHz bandwidth. Power supply operates from 2.25 V to 3.63 V, with current consumption of up to 69 mA for LVPECL and 55 mA for LVDS. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1B2-25E150.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 150 MHz |
| Frequency Stability | 25 ppm |