The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, offering phase jitter as low as 0.6 ps RMS over 12 kHz to 20 MHz bandwidth and frequency stability down to ±10 ppm. It operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. Available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm, it is qualified to MIL-STD-883F for shock and vibration, JESD22 for temperature cycling, and meets MSL1 moisture sensitivity. Supply voltage ranges from 2.25 V to 3.63 V.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-1B2-25E133.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 133 MHz |
| Frequency Stability | 25 ppm |